Category: DRAM
Win Source Part Number: 1447501-IS42S32160F-
Manufacturer: ISSI, Integrated Silicon Solution Inc
SDRAM Memory IC 512Mb (16M x 32) Parallel 143MHz 5.4ns 86-TSOP II
IC DRAM 512MBIT PAR 86TSOP II Product overview: IS42S32160F-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32160F-7TLI
IC DRAM 512MBIT PAR 86TSOP II
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 86-TSOP II
IC DRAM 512MBIT PAR 86TSOP II
IC DRAM 512MBIT PAR 86TSOP II
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1447501-IS42S32160F-7TLI | 706-1417-5-ND | 774-IS42S32160F-7TLI | IS42S32160F-7TLI | IS42S32160F-7TLI | IS42S32160F-7TLI | IS42S32160F-7TLI |
| Product Name | DRAM | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | "86-TFSOP (0.400"", 10.16mm Width)" | 86-TFSOP (0.400\", 10.16mm Width) | 86-TFSOP (0.400", 10.16mm Width) | ||||
| Supply Voltage | 3V ~ 3.6V | 3 | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3V ~ 3.6V |