Integrated Silicon Solution, Inc. Memory IS42S32160F-6TLI

Description
SDRAM Memory IC 512Mb (16M x 32) Parallel 167MHz 5.4ns 86-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 512Mb (16M x 32) Parallel 167MHz 5.4ns 86-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S32160F-6TLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (16M x 32) Parallel 167MHz 5.4ns 86-TSOP II

SDRAM Memory IC 512Mb (16M x 32) Parallel 167MHz 5.4ns 86-TSOP II

Buy Now Datasheet
Memory - SDRAM - IS42S32160F-6TLI - 921632-IS42S32160F-6TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32160F-6TLI
921632-IS42S32160F-6TLI
Memory - SDRAM - IS42S32160F-6TLI 921632-IS42S32160F-6TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921632-IS42S32160F-6 TLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 512Mb (16M x 32) Parallel 167 MHz 5.4 ns 86-TSOP II Package: 86-TFSOP (0.400", 10.16mm Width) Package: Tube Mounting: Surface Mount Family Name: IS42S32160 Categories: Integrated Circuits (ICs) Case / Package: 86-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0028

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921632-IS42S32160F-6TLI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 512Mb (16M x 32) Parallel 167 MHz 5.4 ns 86-TSOP II
Package: 86-TFSOP (0.400", 10.16mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: IS42S32160
Categories: Integrated Circuits (ICs)
Case / Package: 86-TSOP II
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 108
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32160F-6TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32160F-6TLI
Memory IC and Storage Component 774-IS42S32160F-6TLI
IC DRAM 512MBIT PAR 86TSOP II Product overview: IS42S32160F-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32160F-6TLI can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 86TSOP II Product overview: IS42S32160F-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32160F-6TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IS42S32160F-6TLI - Rochester Electronics
Newburyport, MA, United States
IS42S32160 - 512M, 3.3V, SDRAM, 16Mx32, 166MHz, 86 pin TSOP II,

IS42S32160 - 512M, 3.3V, SDRAM, 16Mx32, 166MHz, 86 pin TSOP II,

Supplier's Site Datasheet
IC DRAM 512MBIT PAR 86TSOP II

IC DRAM 512MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S32160F-6TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32160F-6TLI
Integrated Circuits (ICs) - Memory IS42S32160F-6TLI
IC DRAM 512MBIT PAR 86TSOP II

IC DRAM 512MBIT PAR 86TSOP II

Supplier's Site
Memory - IS42S32160F-6TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S32160F-6TLI-ND 921632-IS42S32160F-6TLI 774-IS42S32160F-6TLI IS42S32160F-6TLI IS42S32160F-6TLI IS42S32160F-6TLI IS42S32160F-6TLI
Product Name Memory Memory - SDRAM - IS42S32160F-6TLI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" SOP; 86-TSOP II SOP; TSOP; TSOP86 86-TFSOP (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Memory - 568.262.011 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details