Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S32200E-6BI IS42S32200E-6BI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 101299-IS42S32200E-6 BI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 90-TFBGA (8x13) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 101299-IS42S32200E-6 BI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 90-TFBGA (8x13) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S32200E-6BI - 101299-IS42S32200E-6BI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32200E-6BI
101299-IS42S32200E-6BI
Memory - SDRAM - IS42S32200E-6BI 101299-IS42S32200E-6BI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 101299-IS42S32200E-6 BI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 90-TFBGA (8x13) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 101299-IS42S32200E-6BI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (2M x 32)
Access Time: 5.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 90-TFBGA (8x13)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - IS42S32200E-6BI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)

SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32200E-6BI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32200E-6BI
Memory IC and Storage Component 774-IS42S32200E-6BI
IC DRAM 64MBIT PARALLEL 90TFBGA Product overview: IS42S32200E-6BI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200E-6BI can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PARALLEL 90TFBGA Product overview: IS42S32200E-6BI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200E-6BI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S32200E-6BI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

SDRAM Memory IC 64Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S32200E-6BI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32200E-6BI
Integrated Circuits (ICs) - Memory IS42S32200E-6BI
IC DRAM 64MBIT PARALLEL 90TFBGA

IC DRAM 64MBIT PARALLEL 90TFBGA

Supplier's Site
IC DRAM 64MBIT PARALLEL 90TFBGA

IC DRAM 64MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 101299-IS42S32200E-6BI IS42S32200E-6BI-ND 774-IS42S32200E-6BI IS42S32200E-6BI IS42S32200E-6BI IS42S32200E-6BI
Product Name Memory - SDRAM - IS42S32200E-6BI Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 90-TFBGA (8x13) 90-TFBGA BGA; Tray BGA; 90-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 448-S27KS0641DPBHV020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
3 suppliers