Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S32800J-7BLI IS42S32800J-7BLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 851989-IS42S32800J-7 BLI Features: Memory IC 143 MHz 5.4 ns Package: Tray Family Name: IS42S32800 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Other Part Number: 706-1366, IS42S32800J-7BLI-ND
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 851989-IS42S32800J-7 BLI Features: Memory IC 143 MHz 5.4 ns Package: Tray Family Name: IS42S32800 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Other Part Number: 706-1366, IS42S32800J-7BLI-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S32800J-7BLI - 851989-IS42S32800J-7BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32800J-7BLI
851989-IS42S32800J-7BLI
Memory - SDRAM - IS42S32800J-7BLI 851989-IS42S32800J-7BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 851989-IS42S32800J-7 BLI Features: Memory IC 143 MHz 5.4 ns Package: Tray Family Name: IS42S32800 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Other Part Number: 706-1366, IS42S32800J-7BLI-ND

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 851989-IS42S32800J-7BLI
Features: Memory IC 143 MHz 5.4 ns
Package: Tray
Family Name: IS42S32800
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Other Part Number: 706-1366, IS42S32800J-7BLI-ND

Buy Now Datasheet
Memory - 706-1366-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32800J-7BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32800J-7BLI
Memory IC and Storage Component 774-IS42S32800J-7BLI
IC DRAM 256MBIT PAR 90TFBGA Product overview: IS42S32800J-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800J-7BLI can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90TFBGA Product overview: IS42S32800J-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800J-7BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 256M PARALLEL 90TFBGA - 413-IS42S32800J-7BLI - Utmel Electronic Limited
Hong Kong, China
IC DRAM 256M PARALLEL 90TFBGA
413-IS42S32800J-7BLI
IC DRAM 256M PARALLEL 90TFBGA 413-IS42S32800J-7BLI
IC DRAM 256M PARALLEL 90TFBGA

IC DRAM 256M PARALLEL 90TFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S32800J-7BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S32800J-7BLI
Integrated Circuits (ICs) - Memory - Memory IS42S32800J-7BLI
IC DRAM 256MBIT PAR 90TFBGA

IC DRAM 256MBIT PAR 90TFBGA

Supplier's Site
Memory - IS42S32800J-7BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Dram, 256Mbit, 143Mhz, Tfbga-90; Dram Memory Configuration Integrated Silicon Solution (Issi) - 50AC5245 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256Mbit, 143Mhz, Tfbga-90; Dram Memory Configuration Integrated Silicon Solution (Issi)
50AC5245
Dram, 256Mbit, 143Mhz, Tfbga-90; Dram Memory Configuration Integrated Silicon Solution (Issi) 50AC5245
DRAM, 256MBIT, 143MHZ, TFBGA-90; DRAM Memory Configuration:8M x 32bit; Memory Case Style:TFBGA; No. of Pins:90Pins; IC Interface Type:LVTTL; Access Time:5.4ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

DRAM, 256MBIT, 143MHZ, TFBGA-90; DRAM Memory Configuration:8M x 32bit; Memory Case Style:TFBGA; No. of Pins:90Pins; IC Interface Type:LVTTL; Access Time:5.4ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 851989-IS42S32800J-7BLI 706-1366-ND 774-IS42S32800J-7BLI 413-IS42S32800J-7BLI IS42S32800J-7BLI IS42S32800J-7BLI IS42S32800J-7BLI IS42S32800J-7BLI 50AC5245
Product Name Memory - SDRAM - IS42S32800J-7BLI Memory Memory IC and Storage Component IC DRAM 256M PARALLEL 90TFBGA Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Dram, 256Mbit, 143Mhz, Tfbga-90; Dram Memory Configuration Integrated Silicon Solution (Issi)
Memory Category DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Density 256000 kbits 256000 kbits 268435 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 90-TFBGA 90-TFBGA 90-TFBGA BGA; 90-TFBGA TFBGA
Supply Voltage 3V ~ 3.6V 3 -3.3V; 3V; 3.3V 3V ~ 3.6V Surface Mount 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 6116LA70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details