Integrated Silicon Solution, Inc. Memory IS42S32200C1-7T

Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S32200C1-7T-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II

SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II

Buy Now Datasheet
Memory - SDRAM - IS42S32200C1-7T - 921635-IS42S32200C1-7T - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32200C1-7T
921635-IS42S32200C1-7T
Memory - SDRAM - IS42S32200C1-7T 921635-IS42S32200C1-7T
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921635-IS42S32200C1- 7T Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 64Mb (2M x 32) Parallel 143 MHz 5.5 ns 86-TSOP II Package: Tray Package: 86-TFSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 86-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921635-IS42S32200C1-7T
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 64Mb (2M x 32) Parallel 143 MHz 5.5 ns 86-TSOP II
Package: Tray
Package: 86-TFSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 86-TSOP II
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 108
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32200C1-7T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32200C1-7T
Memory IC and Storage Component 774-IS42S32200C1-7T
IC DRAM 64MBIT PAR 86TSOP II Product overview: IS42S32200C1-7T from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200C1-7T can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 86TSOP II Product overview: IS42S32200C1-7T from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200C1-7T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
Memory - IS42S32200C1-7T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 86-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S32200C1-7T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S32200C1-7T
Integrated Circuits (ICs) - Memory - Memory IS42S32200C1-7T
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S32200C1-7T-ND 921635-IS42S32200C1-7T 774-IS42S32200C1-7T IS42S32200C1-7T IS42S32200C1-7T IS42S32200C1-7T
Product Name Memory Memory - SDRAM - IS42S32200C1-7T Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" SOP; 86-TSOP II Tray 86-TFSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 00101927 - Lingto Electronic Limited
Infineon Technologies AG
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z667DMQB65 - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 65 ns
Density 64 kbits
View Details
2 suppliers