SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 86-TSOP II
IC DRAM 512MBIT PAR 86TSOP II
SDRAM Memory IC 512Mbit Parallel 133 MHz 6 ns 86-TSOP II
IC DRAM 512MBIT PAR 86TSOP II
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S32160F-75ETL-TR-ND | IS42S32160F-75ETL-TR | IS42S32160F-75ETL-TR | IS42S32160F-75ETL-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | "86-TFSOP (0.400"", 10.16mm Width)" | 86-TFSOP (0.400\", 10.16mm Width) |