IC DRAM 64MBIT PAR 86TSOP II Product overview: IS42S32200L-5TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200L-5TL can be used for catalog matching and distributor lookup.
SDRAM Memory IC 64Mb (2M x 32) Parallel 200MHz 4.8ns 86-TSOP II
Win Source Part Number: 945759-IS42S32200L-5
Series: *
Categories: Memory
IC DRAM 64MBIT PAR 86TSOP II
IC DRAM 64MBIT PAR 86TSOP II
64M, 3.3V, SDRAM, 2Mx32, 200Mhz, 86 pin TSOP II (400 mil) RoHS
SDRAM Memory IC 64Mbit Parallel 200 MHz 4.8 ns 86-TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42S32200L-5TL | IS42S32200L-5TL-ND | 945759-IS42S32200L-5TL | IS42S32200L-5TL | IS42S32200L-5TL | 18W6742 | IS42S32200L-5TL |
| Product Name | Memory IC and Storage Component | Memory | Memory - SD - IS42S32200L-5TL | Integrated Circuits (ICs) - Memory | Memory | 64M, 3.3V, Sdram, 2Mx32, 200Mhz, 86 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi) | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 4.8 ns | 4.8 ns | 4.8 ns | 4.8 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Address Bus Width | 32 bits | ||||||
| Package Type | Tray | "86-TFSOP (0.400"", 10.16mm Width)" | 86-TFSOP (0.400\", 10.16mm Width) |