Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 844126-IS42S32200L-6
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 64Mb (2M x 32) Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)
Package: 90-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS42S32200
Categories: Integrated Circuits (ICs)
Case / Package: 90-TFBGA (8x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
IS42S32200 - 64M, 3.3V, SDRAM, 2Mx32, 166Mhz, 90 ball BGA (8mmx13mm)
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
IC DRAM 64MBIT PARALLEL 90TFBGA Product overview: IS42S32200L-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200L-6BLI
IC DRAM 64MBIT PARALLEL 90TFBGA
IC DRAM 64MBIT PARALLEL 90TFBGA
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 844126-IS42S32200L-6BLI | IS42S32200L-6BLI | IS42S32200L-6BLI-ND | 774-IS42S32200L-6BLI | IS42S32200L-6BLI | IS42S32200L-6BLI | IS42S32200L-6BLI |
| Product Name | Memory - SDRAM - IS42S32200L-6BLI | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | BGA; 90-TFBGA (8x13) | BGA; BGA90 | 90-TFBGA | BGA; Tray | BGA | BGA; 90-TFBGA | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | -40degC ~ 85degC (TA) | 3.6V; 3V ~ 3.6V |