SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-BGA (13x8)
IC DRAM 64MBIT PARALLEL 90BGA
IC DRAM 64MBIT PARALLEL 90BGA
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 90-BGA (13x8)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S32200C1-7BL-TR-ND | IS42S32200C1-7BL-TR | IS42S32200C1-7BL-TR | IS42S32200C1-7BL-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | 90-LFBGA | BGA | BGA; 90-LFBGA |