Win Source Part Number: 1065787-IS42S83200G-
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 108
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (32M x 8)
Access Time: 5.4 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 54-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 54-TSOP II
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: DRAM
Clock Frequency: 166 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS42S16160G-6TLI; IS42S16160G-7TLI; IS42S16160G-6TL; MT48LC16M16A2P-7E:G;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS42S83200
Product Status: Not For New Designs
IC DRAM 256MBIT PAR 54TSOP II Product overview: IS42S83200G-6TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S83200G-6TL can be used for catalog matching and distributor lookup.
SDRAM Memory IC 256Mb (32M x 8) Parallel 166MHz 5.4ns 54-TSOP II
IC DRAM 256MBIT PAR 54TSOP II
IC DRAM 256MBIT PAR 54TSOP II
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TSOP II
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1065787-IS42S83200G-6TL | 774-IS42S83200G-6TL | IS42S83200G-6TL-ND | IS42S83200G-6TL | IS42S83200G-6TL | IS42S83200G-6TL |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3V ~ 3.6V | 0degC ~ 70degC (TA) | 3.6V; 3V ~ 3.6V | |
| Address Bus Width | 8 bits |