Integrated Silicon Solution, Inc. Memory IS42S32160C-6BL

Description
SDRAM Memory IC 512Mb (16M x 32) Parallel 166MHz 5.4ns 90-WBGA (8x13)
Request a Quote Datasheet
Description
SDRAM Memory IC 512Mb (16M x 32) Parallel 166MHz 5.4ns 90-WBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S32160C-6BL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (16M x 32) Parallel 166MHz 5.4ns 90-WBGA (8x13)

SDRAM Memory IC 512Mb (16M x 32) Parallel 166MHz 5.4ns 90-WBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32160C-6BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32160C-6BL
Memory IC and Storage Component 774-IS42S32160C-6BL
IC DRAM 512MBIT PARALLEL 90WBGA Product overview: IS42S32160C-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32160C-6BL can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 90WBGA Product overview: IS42S32160C-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32160C-6BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS42S32160C-6BL - 1189006-IS42S32160C-6BL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32160C-6BL
1189006-IS42S32160C-6BL
Memory - SDRAM - IS42S32160C-6BL 1189006-IS42S32160C-6BL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189006-IS42S32160C- 6BL Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (16M x 32) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 90-WBGA (8x13) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 90-LFBGA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189006-IS42S32160C-6BL
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 512Mb (16M x 32)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 90-WBGA (8x13)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 90-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory - IS42S32160C-6BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 90-WBGA (8x13)

SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 90-WBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S32160C-6BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32160C-6BL
Integrated Circuits (ICs) - Memory IS42S32160C-6BL
IC DRAM 512MBIT PARALLEL 90WBGA

IC DRAM 512MBIT PARALLEL 90WBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 90WBGA

IC DRAM 512MBIT PARALLEL 90WBGA

Supplier's Site Datasheet
IC DRAM 512MBIT PARALLEL 90WBGA

IC DRAM 512MBIT PARALLEL 90WBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S32160C-6BL-ND 774-IS42S32160C-6BL 1189006-IS42S32160C-6BL IS42S32160C-6BL IS42S32160C-6BL IS42S32160C-6BL IS42S32160C-6BL
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS42S32160C-6BL Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 90-LFBGA BGA; Tray BGA; 90-LFBGA BGA 90-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8670601LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 8 kbits
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details