The IS42S32200E-5TL-TR is a 64Mb synchronous dynamic RAM (SDRAM) memory chip organized as 512K bits x 32 bits x 4 banks, designed for high-speed data transfer with a clock frequency of up to 200 MHz. It operates on a single 3.3V power supply and features a fully synchronous interface, with all signals referenced to the positive edge of the clock. The memory supports programmable burst lengths of 1, 2, 4, 8, or full page, and allows for both sequential and interleave burst sequences. This memory chip includes self-refresh modes and can handle 4096 refresh cycles every 16ms for A2 grade or 64ms for commercial and industrial grades. It is compatible with LVTTL signaling and offers programmable CAS latency options of 2 or 3 clocks. The device is available in two package types: 86-pin TSOP-II and 90-ball TF-BGA, with operating temperature ranges suitable for commercial (0°C to +70°C), industrial (-40°C to +85°C), and automotive applications (-40°C to +105°C for A2 grade). Engineers considering this product should note its capabilities for high-speed, burst-oriented read and write operations, making it suitable for applications requiring efficient memory access.
SDRAM Memory IC 64Mb (2M x 32) Parallel 200MHz 5ns 86-TSOP II
IC DRAM 64MBIT PAR 86TSOP II
IC DRAM 64MBIT PAR 86TSOP II
SDRAM Memory IC 64Mbit Parallel 200 MHz 5 ns 86-TSOP II
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S32200E-5TL-TR-ND | IS42S32200E-5TL-TR | IS42S32200E-5TL-TR | IS42S32200E-5TL-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | "86-TFSOP (0.400"", 10.16mm Width)" | 86-TFSOP (0.400\", 10.16mm Width) |