The IS42S83200B-7TL is a 256Mb synchronous DRAM memory chip from Quarktwin Technology Ltd., designed to operate at a clock frequency of 143 MHz. It features a fully synchronous interface with all signals referenced to the positive clock edge, allowing for high-speed data transfer through a pipeline architecture. The memory is organized into four banks, each capable of hiding row access and precharge times, which enhances performance during burst operations. This memory chip operates on a power supply of 3.3V for both VDD and VDDQ, and it supports a LVTTL interface. It offers programmable burst lengths of 1, 2, 4, 8, or full page, along with programmable CAS latency options of 2 or 3 clocks. The device includes an auto-refresh mode and a self-refresh capability, ensuring efficient power management with 8K refresh cycles every 64 ms. The IS42S83200B-7TL is available in a 54-pin TSOP-II package and is lead-free, making it suitable for various applications, including those requiring compliance with environmental regulations. Its industrial temperature range of -40°C to 85°C further enhances its versatility for use in demanding environments.
IC DRAM 256MBIT PAR 54TSOP II Product overview: IS42S83200B-7TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S83200B-7TL can be used for catalog matching and distributor lookup.
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 001985-IS42S83200B-7
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (32M x 8)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
SDRAM Memory IC 256Mb (32M x 8) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TSOP II
IC DRAM 256MBIT PAR 54TSOP II
IC DRAM 256MBIT PAR 54TSOP II
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42S83200B-7TL | 001985-IS42S83200B-7TL | 706-1027-ND | IS42S83200B-7TL | IS42S83200B-7TL | IS42S83200B-7TL |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS42S83200B-7TL | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | TSOP; Tray | SOP; 54-TSOP II | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) |