SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 86-TSOP II
IC DRAM 256MBIT PAR 86TSOP II
IC DRAM 256MBIT PAR 86TSOP II
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 86-TSOP II
IC DRAM 256MBIT PAR 86TSOP II
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S32800D-7TLI-TR-ND | IS42S32800D-7TLI-TR | IS42S32800D-7TLI-TR | IS42S32800D-7TLI-TR | IS42S32800D-7TLI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | "86-TFSOP (0.400"", 10.16mm Width)" | 86-TFSOP (0.400\", 10.16mm Width) | 86-TFSOP (0.400", 10.16mm Width) |