Integrated Silicon Solution, Inc. Memory IS42S32160D-7BL

Description
SDRAM Memory IC 512Mb (16M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM Memory IC 512Mb (16M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S32160D-7BL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (16M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

SDRAM Memory IC 512Mb (16M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

Buy Now Datasheet
Memory - SDRAM - IS42S32160D-7BL - 921630-IS42S32160D-7BL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32160D-7BL
921630-IS42S32160D-7BL
Memory - SDRAM - IS42S32160D-7BL 921630-IS42S32160D-7BL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921630-IS42S32160D-7 BL Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 512Mb (16M x 32) Parallel 143 MHz 5.4 ns 90-TFBGA (8x13) Package: Tray Package: 90-TFBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: IS42S32160 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921630-IS42S32160D-7BL
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 512Mb (16M x 32) Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)
Package: Tray
Package: 90-TFBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IS42S32160
Categories: Integrated Circuits (ICs)
Case / Package: 90-TFBGA (8x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32160D-7BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32160D-7BL
Memory IC and Storage Component 774-IS42S32160D-7BL
IC DRAM 512MBIT PAR 90TFBGA Product overview: IS42S32160D-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32160D-7BL can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 90TFBGA Product overview: IS42S32160D-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32160D-7BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S32160D-7BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S32160D-7BL
Integrated Circuits (ICs) - Memory - Memory IS42S32160D-7BL
IC DRAM 512MBIT PAR 90TFBGA

IC DRAM 512MBIT PAR 90TFBGA

Supplier's Site
512M, 3.3V, Sdram, 16Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) - 77T0510 - Newark, An Avnet Company
Chicago, IL, United States
512M, 3.3V, Sdram, 16Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi)
77T0510
512M, 3.3V, Sdram, 16Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) 77T0510
512M, 3.3V, SDRAM, 16Mx32, 143Mhz, 90 ball BGA (8Mm x 13mm) RoHS

512M, 3.3V, SDRAM, 16Mx32, 143Mhz, 90 ball BGA (8Mm x 13mm) RoHS

Supplier's Site
Memory - IS42S32160D-7BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 90TFBGA

IC DRAM 512MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S32160D-7BL-ND 921630-IS42S32160D-7BL 774-IS42S32160D-7BL IS42S32160D-7BL 77T0510 IS42S32160D-7BL IS42S32160D-7BL
Product Name Memory Memory - SDRAM - IS42S32160D-7BL Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory 512M, 3.3V, Sdram, 16Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 90-TFBGA BGA; 90-TFBGA (8x13) BGA; Tray BGA; 90-TFBGA
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V Surface Mount 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details