Integrated Silicon Solution, Inc. Memory IS42S16800F-5TLI

Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 200MHz 5ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 200MHz 5ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16800F-5TLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 200MHz 5ns 54-TSOP II

SDRAM Memory IC 128Mb (8M x 16) Parallel 200MHz 5ns 54-TSOP II

Buy Now Datasheet
Memory - IS42S16800F-5TLI - 746348-IS42S16800F-5TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - IS42S16800F-5TLI
746348-IS42S16800F-5TLI
Memory - IS42S16800F-5TLI 746348-IS42S16800F-5TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 746348-IS42S16800F-5 TLI Manufacturer Homepage: www.issi.com Reference case: TSOP54 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 746348-IS42S16800F-5TLI
Manufacturer Homepage: www.issi.com
Reference case: TSOP54
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-IS42S16800F-5TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16800F-5TLI
Memory IC and Storage Component 774-IS42S16800F-5TLI
IC DRAM 128MBIT PAR 54TSOP II Product overview: IS42S16800F-5TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800F-5TLI can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54TSOP II Product overview: IS42S16800F-5TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800F-5TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S16800F-5TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16800F-5TLI
Integrated Circuits (ICs) - Memory IS42S16800F-5TLI
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site
Memory - IS42S16800F-5TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 200 MHz 5 ns 54-TSOP II

SDRAM Memory IC 128Mbit Parallel 200 MHz 5 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16800F-5TLI-ND 746348-IS42S16800F-5TLI 774-IS42S16800F-5TLI IS42S16800F-5TLI IS42S16800F-5TLI IS42S16800F-5TLI IS42S16800F-5TLI
Product Name Memory Memory - IS42S16800F-5TLI Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tray 54-TSOP (0.400", 10.16mm Width) 54-TSOP (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3329-02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers