IC DRAM 512MBIT PAR 90TFBGA Product overview: IS42S32160D-7BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32160D-7BLI
SDRAM Memory IC 512Mb (16M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
512M, 3.3V, SDRAM, 16Mx32, 143Mhz, 90 ball BGA (8Mm x 13mm) RoHS, IT, T&R
IC DRAM 512MBIT PARALLEL 90TFBGA
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)
IC DRAM 512MBIT PARALLEL 90TFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42S32160D-7BLI-TR | IS42S32160D-7BLI-TR-ND | 77T0513 | IS42S32160D-7BLI-TR | IS42S32160D-7BLI-TR | IS42S32160D-7BLI-TR |
| Product Name | Memory IC and Storage Component | Memory | 512M, 3.3V, Sdram, 16Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It, T&r Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 32 bits | |||||
| Package Type | BGA; Tape & Reel (TR) | 90-TFBGA | BGA | BGA; 90-TFBGA |