Integrated Silicon Solution, Inc. Integrated Circuits (ICs) Memory Memory IS42S32800J-6TL-TR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: ISSI, Integrated Silicon Solution Inc Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Product Status: Active Memory Type: Volatile Memory Format: DRAM Technology: SDRAM Memory Size: 256Mbit Memory Organization: 8M x 32
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: ISSI, Integrated Silicon Solution Inc Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Product Status: Active Memory Type: Volatile Memory Format: DRAM Technology: SDRAM Memory Size: 256Mbit Memory Organization: 8M x 32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: ISSI, Integrated Silicon Solution Inc Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Product Status: Active Memory Type: Volatile Memory Format: DRAM Technology: SDRAM Memory Size: 256Mbit Memory Organization: 8M x 32

Alternative Parts (Cross-Reference): Cross
Manufacturer: ISSI, Integrated Silicon Solution Inc
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR)
Product Status: Active
Memory Type: Volatile
Memory Format: DRAM
Technology: SDRAM
Memory Size: 256Mbit
Memory Organization: 8M x 32

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32800J-6TL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32800J-6TL-TR
Memory IC and Storage Component 774-IS42S32800J-6TL-TR
IC DRAM 256MBIT PAR 86TSOP II Product overview: IS42S32800J-6TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800J-6TL- TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 86TSOP II Product overview: IS42S32800J-6TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800J-6TL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S32800J-6TL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.4ns 86-TSOP II

SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.4ns 86-TSOP II

Buy Now Datasheet
Memory - IS42S32800J-6TL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S32800J-6TL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32800J-6TL-TR
Integrated Circuits (ICs) - Memory IS42S32800J-6TL-TR
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS42S32800J-6TL-TR IS42S32800J-6TL-TR-ND IS42S32800J-6TL-TR IS42S32800J-6TL-TR IS42S32800J-6TL-TR IS42S32800J-6TL-TR
Product Name Integrated Circuits (ICs) Memory Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 6.5 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Number of Words 2000 k
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 593153-001-69 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers