Integrated Silicon Solution, Inc. Memory IS42S32200C1-7B

Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-BGA (13x8)
Request a Quote Datasheet
Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-BGA (13x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S32200C1-7B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-BGA (13x8)

SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-BGA (13x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S32200C1-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32200C1-7B
Integrated Circuits (ICs) - Memory IS42S32200C1-7B
IC DRAM 64MBIT PARALLEL 90BGA

IC DRAM 64MBIT PARALLEL 90BGA

Supplier's Site
Memory - IS42S32200C1-7B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 90-BGA (13x8)

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 90-BGA (13x8)

Buy Now Datasheet
IC DRAM 64MBIT PARALLEL 90BGA

IC DRAM 64MBIT PARALLEL 90BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S32200C1-7B-ND IS42S32200C1-7B IS42S32200C1-7B IS42S32200C1-7B
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 90-LFBGA BGA BGA; 90-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 793.846-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details