Richardson RFPD Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Capacitor, film, 0.1 uF, +/-10% Tol, General Purpose, 250V@100C | |
| Capacitor, film, 0.1 uF, +/-20% Tol, -40/+110C, Safety: Y2, 300VAC, Lead Spacing=22.5 mm | |
| Capacitor, film, 0.47 uF, +/-20% Tol, -40/+110C, Safety: X1, 330VAC, Lead Spacing=22.5 mm | |
| Capacitor, film, 2.2 uF, +/-20% Tol, -40/+110C, Safety: X1, 330VAC, Lead Spacing=27.5 mm | |
| Eaton HSL hybrid supercapacitors are small-footprint, high-power energy storage devices ideal for a host of energy and industrial applications. Eaton’s HSL supercapacitors comprise new proprietary materials. Each supercapacitor has two... | |
| Eaton hybrid supercapacitors are high reliability, high power, ultra-high capacitance energy storage devices utilizing proprietary materials and processes. This combination of advanced technologies allows Eaton to offer a wide variety... | |
| F861 Series Metallized Polypropylene Film, Class X2, 310 VAC. The F861 Series is constructed of metallized polypropylene film encapsulated with self-extinguishing resin in a box of material meeting the requirements... | |
| LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Endurance with ripple current : 5,000 hours at 105°C. Downsized from LXQ series, Non solvent resistant type, RoHS Compliant. | |
| LXY Series. Miniature Aluminum Electrolytic Capacitors. | |
| LXZ Series. Miniature Aluminum Electrolytic Capacitors. | |
| MINIATURE ALUMINUM ELECTROLYTIC CAPACITOR. For electronic ballast circuits and other long life applications. Endurance with ripple current : 8,000 to 10,000hours at 105C. Non solvent resistant type | |
| Miniature Aluminum Electrolytic Capacitors. Adoption of innovative electrolyte and new technologies, Very low impedance at high frequency, Endurance with ripple current: 4,000 to 7,000 hours at 105°C, Solvent resistant type,... | |
| MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS | |
| MVA Series. Surface Mount Aluminum Electrolytic Capacitors. | |
| Polypropylene film capacitor with vacuum evaporated aluminum electrodes. Radial leads of tinned wire are electrically welded to the contact metal layer on the ends of the capacitor winding. | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470µF, Solvent resistant type, RoHS Compliant. | |
| SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. ESR : Less than MVH, Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470MF,... | |
| SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Lower ESR, 2,000 hours at 105°C,Rated voltage range : 6.3 to 35V, Nominal capacitance range : 10 to 1,800 MF, Solvent resistant type (see PRECAUTIONS... | |
| The SMH series capacitors are the standard +85°C, large capacitance, snap-in capacitors from United Chemi-Con. The load life for the SMH series is 2,000 hours at +85°C with the rated... | |
| The Type FCP's combination of high capacitance density and excellent high frequency response makes it a great choice for wireless and instrumentation applications. | |
| Type FCA acrylic film capacitors offer high capacitance values in standard surface mount case sizes. They excel in attenuating DC power bus noise, and as ripple filters in dc to... | |
| Type FCN capacitors are designed for applications requiring a general purpose SMT capacitor with stable temperature and frequency characteristics similar to polyester film capacitors. They are ideal for applications such... | |
| Type FCP stacked metallized polyphenelene sulfide (PPS) film capacitors offer high capacitance per unit volume, stable capacitance and DF over a wide temperature range, and excellent high frequency performance. |
| << Prev | Next >> |