The FCP0805H331J-J1 is a surface mount film capacitor in the 0805 case size, part of the FCP series featuring stacked metallized polyphenylene sulfide (PPS) film for stable performance up to +125 °C. It has a capacitance of 330 pF, a rated voltage of 50 Vdc, and a capacitance tolerance of ±5%. The capacitor offers a dissipation factor of 0.6% maximum at 1 kHz and an insulation resistance of at least 3000 MΩ at 20 °C. It is rated for operation from -55 °C to +125 °C and conforms to EIA 0805 dimensions.
330pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
330pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
330pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
The Type FCP's combination of high capacitance density and excellent high frequency response makes it a great choice for wireless and instrumentation applications.
Surface Mount Film Capacitors 0.00033µF 50V
CAP FILM 330PF 5% 50VDC 0805
| Cornell Dubilier | DigiKey | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0805H331J-J1 | 338-4080-1-ND | 338-4080-6-ND | FCP0805H331J-J1 | 2002-FCP0805H331J-J1 | FCP0805H331J-J1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | ||
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF |