The F250B511JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a capacitance of 510 pF and a rated peak voltage of 5000 V. It features a rectangular cast case, operates across a temperature range of -55 ºC to 70 ºC with ripple, and has a capacitance tolerance of ±5%. The capacitor is rated for 4.7 A rms current at 3 MHz, 3.3 A at 1 MHz, 1.6 A at 300 kHz, and 0.75 A at 100 kHz. Dimensions are 2.625 in. long, 2.313 in. wide, and 1.813 in. maximum height.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 510µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B511JM | F250B511JM | 2002-F250B511JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 5.10E-4 microF | 510 microF |