F230B512JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 3000 V, a capacitance of 5100 pF, and a tolerance of ±5%. It operates over a temperature range of -55 ºC to 70 ºC and supports ripple current ratings up to 9.1 A at 3 MHz, 8.2 A at 1 MHz, 6.2 A at 300 kHz, and 3.0 A at 100 kHz. The capacitor is cast in a rectangular case with dimensions of 3.109 ±0.031 inches in length, 2.313 ±0.031 inches in width, and 0.375 inch maximum height.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 5100µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F230B512JM | F230B512JM | 2002-F230B512JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0051 microF | 5100 microF |