The F220B123JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 2000 V and a capacitance of 12,000 pF. It is housed in a rectangular case with dimensions of 3.109 ± 0.031 inches in length, 2.250 ± 0.063 inches in width, and 1.813 inches maximum height. The capacitor has a capacitance tolerance of ±5% and an operating temperature range of -55 °C to 70 °C with ripple. It is rated for 11 A rms at 3 MHz, 11 A rms at 1 MHz, 9.1 A rms at 300 kHz, and 4.7 A rms at 100 kHz.
High-Voltage Types Application Guide, Transmitting Mica 12000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F220B123JM | 2002-F220B123JM | F220B123JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0120 microF | 12000 microF |