KEMET Electronics Corporation Aluminum Electrolytic Capacitors EXV226M025A9DAA

Description
22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-EXV226M025A9DAATR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EXV226M025A9DAATR-ND
Aluminum Electrolytic Capacitors 399-EXV226M025A9DAATR-ND
22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-EXV226M025A9DAACT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EXV226M025A9DAACT-ND
Aluminum Electrolytic Capacitors 399-EXV226M025A9DAACT-ND
CAP ALUM 22UF 20% 25V SMD

CAP ALUM 22UF 20% 25V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-EXV226M025A9DAADKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EXV226M025A9DAADKR-ND
Aluminum Electrolytic Capacitors 399-EXV226M025A9DAADKR-ND
CAP ALUM 22UF 20% 25V SMD

CAP ALUM 22UF 20% 25V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EXV226M025A9DAA - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EXV226M025A9DAA
Aluminum Electrolytic Capacitor EXV226M025A9DAA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
22.0Uf 25.0V Kemet - 87AC8659 - Newark, An Avnet Company
Chicago, IL, United States
22.0Uf 25.0V Kemet
87AC8659
22.0Uf 25.0V Kemet 87AC8659
22.0UF 25.0V

22.0UF 25.0V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EXV226M025A9DAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EXV226M025A9DAA
Capacitors - Aluminum Electrolytic Capacitors EXV226M025A9DAA
CAP ALUM 22UF 20% 25V SMD

CAP ALUM 22UF 20% 25V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-EXV226M025A9DAATR-ND 399-EXV226M025A9DAADKR-ND EXV226M025A9DAA 87AC8659 EXV226M025A9DAA
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 22.0Uf 25.0V Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details