The F250B121JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 120 pF. It has a capacitance tolerance of ±5% and operates within a temperature range of -55 °C to 70 °C with ripple. The capacitor is cast in a rectangular case with physical dimensions of 2.625 ± 0.005 inches in length, 2.313 ± 0.031 inches in width, and 1.813 inches maximum height. Its rated rms current at 3 MHz is 2.7 A, at 1 MHz is 1.5 A, at 300 kHz is 0.56 A, and at 100 kHz is 0.18 A.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 120µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B121JM | F250B121JM | 2002-F250B121JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 1.20E-4 microF | 120 microF |