The HRMLSG103M040EB0C is a high-reliability aluminum electrolytic capacitor in a flatpack steel case, designed for long-life operation up to 5000 hours at 125 °C and rated voltage. It belongs to the MLSG series with high-reliability enhancement, featuring a 1.5-inch case length and mounting tabs. The part operates from -55 °C to +125 °C, with a rated voltage of 40 Vdc and capacitance of 10,000 µF ±20%. It meets MIL-level burn-in requirements per the HRMLSG specification, and includes polyester insulation. The case is stainless steel, capable of withstanding more than 80,000 feet altitude, and terminals are 18 AWG copper wire with tin-lead electroplate rated for 20 A max. Ripple current capability is limited by core temperature, with ESR and leakage current specified per series standards. No vibration rating is specified for this variant without additional mounting restraint.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | HRMLSG103M040EB0C |
| Product Name | Aluminum Electrolytic Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic |