The F215B503JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a peak voltage rating of 1500 V and a capacitance of 50,000 pF. It is rated for a maximum RMS current of 15 A at 3 MHz, 16 A at 1 MHz, 15 A at 300 kHz, and 7.5 A at 100 kHz, and operates from -55 °C to 70 °C with a capacitance tolerance of ±5%. The capacitor is housed in a rectangular case, with dimensions of 3.109 ±0.031 in. in length, 2.250 ±0.063 in. in width, and 1.813 in. maximum height.
High-Voltage Types Application Guide, Transmitting Mica 50000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F215B503JM | 2002-F215B503JM | F215B503JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0500 microF | 50000 microF |