United Chemi-Con, Inc. Aluminum Electrolytic Capacitor EMHJ160ADA101MF80G

Description
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470µF, Solvent resistant type, RoHS Compliant.
Request a Quote
Description
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470µF, Solvent resistant type, RoHS Compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - EMHJ160ADA101MF80G - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EMHJ160ADA101MF80G
Aluminum Electrolytic Capacitor EMHJ160ADA101MF80G
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470µF, Solvent resistant type, RoHS Compliant.

SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470µF, Solvent resistant type, RoHS Compliant.

Supplier's Site
Cap, Alu Elec, 100Uf, 16V, Rad Can Smd; Capacitor Case / Package United Chemi-Con - 08X5314 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 100Uf, 16V, Rad Can Smd; Capacitor Case / Package United Chemi-Con
08X5314
Cap, Alu Elec, 100Uf, 16V, Rad Can Smd; Capacitor Case / Package United Chemi-Con 08X5314
CAP, ALU ELEC, 100UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:0.45ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:Alchip MHJ Series; MSL:- RoHS Compliant: Yes

CAP, ALU ELEC, 100UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:0.45ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:Alchip MHJ Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Alu Elec, 100Uf, 16V, Rad Can Smd; Capacitor Case / Package United Chemi-Con - 68Y4745 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 100Uf, 16V, Rad Can Smd; Capacitor Case / Package United Chemi-Con
68Y4745
Cap, Alu Elec, 100Uf, 16V, Rad Can Smd; Capacitor Case / Package United Chemi-Con 68Y4745
CAP, ALU ELEC, 100UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:0.45ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:Alchip MHJ Series; MSL:- RoHS Compliant: Yes

CAP, ALU ELEC, 100UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:0.45ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:Alchip MHJ Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EMHJ160ADA101MF80G 08X5314
Product Name Aluminum Electrolytic Capacitor Cap, Alu Elec, 100Uf, 16V, Rad Can Smd; Capacitor Case / Package United Chemi-Con
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details