The F250B391JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V, a capacitance of 390 pF, and a tolerance of ±5%. It operates over a temperature range of -55°C to 70°C with ripple, and is housed in a rectangular case. The part conforms to the F2 series design, featuring a mounting configuration and environmental capability exceeding MIL-C-5 Styles CM70 specifications.
High-Voltage Types Application Guide, Transmitting Mica 390µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B391JM | 2002-F250B391JM | F250B391JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 3.90E-4 microF | 390 microF |