The F250B470JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz. It has a capacitance of 47 pF with a tolerance of ±5%, a rated peak voltage of 5000 V, and an operating temperature range of -55 °C to 70 °C. The capacitor is cast in a rectangular case with dimensions of 2.625 ± 0.005 inches in length, 1.813 inches maximum in height, and 0.375 inch maximum in thickness. It is rated for 1.5 A rms at 3 MHz and 0.062 A rms at 100 kHz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 47µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B470JM | F250B470JM | 2002-F250B470JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 4.70E-5 microF | 47 microF |