HVDNAT1J578B is a high-voltage, oil-filled, metallized polypropylene capacitor rated for 4000 Vac, with a capacitance of 1 µF and a case height of 5.78 inches. It features an oval aluminum case, tin-plated steel terminals, and is designed for AC filtering and power supply regulation in environments ranging from -40°C to 70°C. The capacitor supports a rated current of 15 A rms and offers a 60,000-hour operational life with 94% survival rate.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | HVDNAT1J578B | HVDNAT1J578B |
| Product Name | Film Paper Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper |