Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitor ELXS501VSN331MA45S

Description
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Endurance with ripple current : 5,000 hours at 105°C. Downsized from LXQ series, Non solvent resistant type, RoHS Compliant.
Request a Quote Datasheet
Description
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Endurance with ripple current : 5,000 hours at 105°C. Downsized from LXQ series, Non solvent resistant type, RoHS Compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - ELXS501VSN331MA45S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
ELXS501VSN331MA45S
Aluminum Electrolytic Capacitor ELXS501VSN331MA45S
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Endurance with ripple current : 5,000 hours at 105°C. Downsized from LXQ series, Non solvent resistant type, RoHS Compliant.

LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Endurance with ripple current : 5,000 hours at 105°C. Downsized from LXQ series, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Aluminum Electrolytic Capacitors - 565-3606-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-3606-ND
Aluminum Electrolytic Capacitors 565-3606-ND
330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-ELXS501VSN331MA45S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-ELXS501VSN331MA45S
Aluminum Electrolytic Capacitors 1202-ELXS501VSN331MA45S
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELXS501VSN331MA45S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELXS501VSN331MA45S
Capacitors - Aluminum Electrolytic Capacitors ELXS501VSN331MA45S
CAP ALUM 330UF 20% 500V SNAP

CAP ALUM 330UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ELXS501VSN331MA45S 565-3606-ND 1202-ELXS501VSN331MA45S ELXS501VSN331MA45S
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details