The FCP0603C271J-K1 is a surface mount film capacitor in the EIA 0603 case size, using stacked metallized polyphenylene sulfide (PPS) film for high capacitance density and stable performance over temperature. It has a capacitance of 270 pF with a tolerance of ±5%, a rated voltage of 16 Vdc, and operates from -55 ºC to +125 ºC. The dissipation factor is 0.6% maximum at 1 kHz and ≤5 Vrms, with insulation resistance of at least 3000 MΩ at 20 ºC. It features lead-free Sn-Ag-Cu terminations and is designed for reflow soldering.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Film Capacitors
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0603C271J-K1 | 338-FCP0603C271J-K1TR-ND | FCP0603C271J-K1 | 2002-FCP0603C271J-K1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Paper | |||
| Capacitance Range | 2.70E-4 microF |