The FCN1913G272J-E1 is a surface mount film capacitor in the FCN series, designed for general-purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It features a non-inductive stacked metallized PEN film construction with lead-free Sn-Ag-Cu terminations, supporting reflow soldering. The part is rated for 400 Vdc, has a capacitance of 0.0027 µF (2700 pF) with ±5% tolerance, and dimensions of 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.055 in (1.4 mm) in height. It operates within a temperature range of -40 °C to +85 °C and meets a dissipation factor of ≤1.0% at 1 kHz and 5 Vrms. The capacitor withstands 150% of rated voltage for 5 seconds and complies with a 1000-hour life test at 125% rated voltage and rated temperature. Insulation resistance is ≥3000 MΩ. The product is nonmagnetic and RoHS-compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Film Capacitors
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913G272J-E1 | 338-FCN1913G272J-E1TR-ND | FCN1913G272J-E1 | 2002-FCN1913G272J-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polyester | ||
| Capacitance Range | 0.0030 microF |