The FCP0603C221J-K1 is a surface mount film capacitor using stacked metallized polyphenylene sulfide (PPS) film, designed for wireless and instrumentation applications requiring stable performance at high frequencies. It conforms to the EIA 0603 case size and is rated for 16 Vdc with a capacitance of 0.22 µF and a tolerance of ±5%. The capacitor operates from -55 °C to +125 °C, exhibits a maximum dissipation factor of 0.6% at 1 kHz, and features a minimum insulation resistance of 3000 MΩ at 20 °C. Terminations are lead-free with a Sn-Ag-Cu solder finish, and the component is suitable for reflow soldering.
220pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0603 (1608 Metric)
The Type FCP's combination of high capacitance density and excellent high frequency response makes it a great choice for wireless and instrumentation applications.
Surface Mount Film Capacitors 0.00022µF 16V
CAP FILM 220PF 5% 16VDC 0603
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0603C221J-K1 | FCP0603C221J-K1-ND | FCP0603C221J-K1 | 2002-FCP0603C221J-K1 | FCP0603C221J-K1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | ||
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF |