F250B111JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 110 pF ±5%. It supports a maximum ripple current of 2.7 A rms at 3 MHz, operates within a temperature range of -55°C to 70°C, and is housed in a rectangular cast case measuring 2.313 ± 0.031 in. by 1.625 ± 0.015 in. by 1.813 in. maximum.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 110µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B111JM | F250B111JM | 2002-F250B111JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 1.10E-4 microF | 110 microF |