The F250B821JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 820 pF ±5%. It operates reliably from -55 ºC to 70 ºC and handles a maximum rms current of 5.6 A at 3 MHz, 3.9 A at 1 MHz, 2.4 A at 300 kHz, and 1.0 A at 100 kHz. The capacitor is housed in a rectangular cast case with dimensions of 3.109 ±0.031 inches in length, 2.250 ±0.063 inches in width, and 0.375 inches maximum thickness.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 820µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B821JM | F250B821JM | 2002-F250B821JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 8.20E-4 microF | 820 microF |