The F220B113JM is a rectangular case mica capacitor designed for high-current and high-voltage transmitter circuits, operating from 100 kHz to 3 MHz. It has a capacitance of 11,000 pF with a tolerance of ±5%, a peak voltage rating of 2000 V, and a rated current of 11 A at 3 MHz and 11 A at 1 MHz. Its operating temperature range is -55°C to 70°C with ripple. The device is electrically equivalent to MIL-C-5 Styles CM70 and is cast in a rectangular case measuring 3.109 inches by 2.625 inches by 1.625 inches.
High-Voltage Types Application Guide, Transmitting Mica 11000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F220B113JM | 2002-F220B113JM | F220B113JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0110 microF | 11000 microF |