F215B273JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 1500 V and a capacitance of 27,000 pF. It is cast in a rectangular case and supports a rated current of 15 A at 3 MHz, 15 A at 1 MHz, 12 A at 300 kHz, and 6.8 A at 100 kHz. The operating temperature range is -55 °C to 70 °C with ripple, and capacitance tolerance is ±5%. The physical dimensions follow the Type F2 rectangular case profile, with a maximum height of 3.109 inches and a maximum thickness of 0.375 inch.
High-Voltage Types Application Guide, Transmitting Mica 27000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F215B273JM | 2002-F215B273JM | F215B273JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0270 microF | 27000 microF |