The F250B182JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 1800 pF. It is cast in a rectangular case measuring 3.109 ± 0.031 inches in length, 2.250 ± 0.063 inches in width, and 1.813 inches maximum in height. The capacitor supports a rated current of 7.5 A rms at 3 MHz, 5.6 A rms at 1 MHz, 3.6 A rms at 300 kHz, and 1.6 A rms at 100 kHz under specified conditions. The operating temperature range with ripple is -55 °C to 70 °C, and capacitance tolerance is ±5%. It is electrically equivalent to MIL-C-5 Style CM70 in performance.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 1800µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B182JM | F250B182JM | 2002-F250B182JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0018 microF | 1800 microF |