United Chemi-Con, Inc. Aluminum Electrolytic Capacitor EMHB100ADA471MJA0G

Description
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. ESR : Less than MVH, Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470MF, Solvent resistant type, RoHS Compliant.
Request a Quote
Description
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. ESR : Less than MVH, Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470MF, Solvent resistant type, RoHS Compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - EMHB100ADA471MJA0G - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EMHB100ADA471MJA0G
Aluminum Electrolytic Capacitor EMHB100ADA471MJA0G
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. ESR : Less than MVH, Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470MF, Solvent resistant type, RoHS Compliant.

SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. ESR : Less than MVH, Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470MF, Solvent resistant type, RoHS Compliant.

Supplier's Site
Cap, Alu Elec, 470Uf, 10V, Rad Can Smd; Capacitor Case / Package United Chemi-Con - 66Y9613 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 10V, Rad Can Smd; Capacitor Case / Package United Chemi-Con
66Y9613
Cap, Alu Elec, 470Uf, 10V, Rad Can Smd; Capacitor Case / Package United Chemi-Con 66Y9613
CAP, ALU ELEC, 470UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:Alchip MHB Series; MSL:- RoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:Alchip MHB Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Alu Elec, 470Uf, 10V, Rad Can Smd; Capacitor Case / Package United Chemi-Con - 68Y4731 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 10V, Rad Can Smd; Capacitor Case / Package United Chemi-Con
68Y4731
Cap, Alu Elec, 470Uf, 10V, Rad Can Smd; Capacitor Case / Package United Chemi-Con 68Y4731
CAP, ALU ELEC, 470UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:Alchip MHB Series; MSL:- RoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:Alchip MHB Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EMHB100ADA471MJA0G 66Y9613
Product Name Aluminum Electrolytic Capacitor Cap, Alu Elec, 470Uf, 10V, Rad Can Smd; Capacitor Case / Package United Chemi-Con
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 20 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details