United Chemi-Con, Inc. Aluminum Electrolytic Capacitor EMHB350ADA221MJA0G

Description
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. ESR : Less than MVH, Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470MF, Solvent resistant type, RoHS Compliant.
Request a Quote
Description
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. ESR : Less than MVH, Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470MF, Solvent resistant type, RoHS Compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - EMHB350ADA221MJA0G - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EMHB350ADA221MJA0G
Aluminum Electrolytic Capacitor EMHB350ADA221MJA0G
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. ESR : Less than MVH, Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470MF, Solvent resistant type, RoHS Compliant.

SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. ESR : Less than MVH, Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470MF, Solvent resistant type, RoHS Compliant.

Supplier's Site
Cap, Alu Elec, 220Uf, 35V, Rad Can Smd; Capacitor Case / Package United Chemi-Con - 68Y4739 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 220Uf, 35V, Rad Can Smd; Capacitor Case / Package United Chemi-Con
68Y4739
Cap, Alu Elec, 220Uf, 35V, Rad Can Smd; Capacitor Case / Package United Chemi-Con 68Y4739
CAP, ALU ELEC, 220UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:Alchip MHB Series; MSL:- RoHS Compliant: Yes

CAP, ALU ELEC, 220UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:Alchip MHB Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Alu Elec, 220Uf, 35V, Rad Can Smd; Capacitor Case / Package United Chemi-Con - 66Y9621 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 220Uf, 35V, Rad Can Smd; Capacitor Case / Package United Chemi-Con
66Y9621
Cap, Alu Elec, 220Uf, 35V, Rad Can Smd; Capacitor Case / Package United Chemi-Con 66Y9621
CAP, ALU ELEC, 220UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:Alchip MHB Series; MSL:- RoHS Compliant: Yes

CAP, ALU ELEC, 220UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:Alchip MHB Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EMHB350ADA221MJA0G 68Y4739
Product Name Aluminum Electrolytic Capacitor Cap, Alu Elec, 220Uf, 35V, Rad Can Smd; Capacitor Case / Package United Chemi-Con
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers