The F250B501JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 500 pF ±5%. It is cast in a rectangular case with dimensions of 3.109 ± 0.031 inches in length, 2.625 ± 0.005 inches in width, and 1.813 inches maximum in height. The capacitor supports a maximum ripple current of 3.3 A at 1 MHz and 1.6 A at 300 kHz, and operates reliably from -55 °C to 70 °C under rated ripple conditions. The device is electrically equivalent to MIL-C-5 Style CM70 in capacitance and current ratings.
High-Voltage Types Application Guide, Transmitting Mica 500µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B501JM | 2002-F250B501JM | F250B501JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 5.00E-4 microF | 500 microF |