The FCP0805H151J-J1 is a surface mount film capacitor with a stacked metallized polyphenylene sulfide (PPS) dielectric, designed for high-frequency applications in wireless and instrumentation systems. It conforms to the EIA 0805 case size, operates from -55°C to +125°C, and is rated for 50 Vdc with a capacitance of 150 pF and a tolerance of ±5%. The dissipation factor is 0.6% maximum at 1 kHz and ≤5 Vrms. Termination is lead-free Sn-Ag-Cu solder. It meets insulation resistance of 3000 MΩ minimum at 20°C and complies with life and moisture resistance tests as specified. No higher-level qualifications or standards are cited.
Surface Mount Film Capacitors 0.00015µF 50V
150pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 150PF 5% 50VDC 0805
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0805H151J-J1 | 2002-FCP0805H151J-J1 | FCP0805H151J-J1-ND | FCP0805H151J-J1 | FCP0805H151J-J1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | ||
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF |