The FCP2416H184J-D3 is a surface mount film capacitor part of the FCP series, featuring a stacked metallized polyphenylene sulfide (PPS) film dielectric for stable performance in wireless and instrumentation applications. It conforms to the EIA 2416 case size and is rated for 16 Vdc or 50 Vdc, with a capacitance of 180 nF (0.18 µF). The capacitor operates from -55 °C to +125 °C, maintains a capacitance variation of ±1.5% from -55 °C to 105 °C, and has a maximum dissipation factor of 0.6% at 1 kHz. Construction includes lead-free Sn-Ag-Cu terminations and is designed for reflow soldering.
Surface Mount Film Capacitors 0.18µF 50V
0.18µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 2416 (6041 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP2416H184J-D3 | 2002-FCP2416H184J-D3 | FCP2416H184J-D3-ND | FCP2416H184J-D3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | ||
| Capacitance Range | 0.1800 microF | 0.1800 microF | 0.1800 microF |