United Chemi-Con, Inc. Aluminum Electrolytic Capacitor EMZJ250ADA471MJA0G

Description
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Lower ESR, 2,000 hours at 105°C,Rated voltage range : 6.3 to 35V, Nominal capacitance range : 10 to 1,800 MF, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.
Request a Quote
Description
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Lower ESR, 2,000 hours at 105°C,Rated voltage range : 6.3 to 35V, Nominal capacitance range : 10 to 1,800 MF, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - EMZJ250ADA471MJA0G - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EMZJ250ADA471MJA0G
Aluminum Electrolytic Capacitor EMZJ250ADA471MJA0G
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Lower ESR, 2,000 hours at 105°C,Rated voltage range : 6.3 to 35V, Nominal capacitance range : 10 to 1,800 MF, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.

SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Lower ESR, 2,000 hours at 105°C,Rated voltage range : 6.3 to 35V, Nominal capacitance range : 10 to 1,800 MF, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number EMZJ250ADA471MJA0G
Product Name Aluminum Electrolytic Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1730281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers