The FCP0603C122J-K1 is a surface mount film capacitor with a stacked metallized polyphenylene sulfide (PPS) dielectric, designed for reflow soldering in wireless and instrumentation applications. It conforms to the EIA 0603 case size and has a capacitance of 1.2 nF with a tolerance of ±5%. The capacitor is rated for 16 Vdc at an operating temperature range of -55 °C to +125 °C, with a maximum dissipation factor of 0.6% at 1 kHz and ≤5 Vrms. Its terminations are lead-free with a Sn-Ag-Cu solder finish.
Surface Mount Film Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0603C122J-K1 | 338-FCP0603C122J-K1TR-ND | 2002-FCP0603C122J-K1 | FCP0603C122J-K1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Paper | |||
| Capacitance Range | 0.0012 microF |