The F250B162JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and capacitance of 1600 pF ±5%. It operates over a temperature range of -55 °C to 70 °C with ripple current ratings of 6.8 A at 3 MHz, 5.6 A at 1 MHz, 3.6 A at 300 kHz, and 1.5 A at 100 kHz. The capacitor is housed in a rectangular case with dimensions of 3.109±.031 inches in length, 2.313±.031 inches in width, and 1.813 inches maximum height.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 1600µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B162JM | F250B162JM | 2002-F250B162JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0016 microF | 1600 microF |