Surface Mount Film Capacitors 0.00047µF 50V
CAP FILM 470PF 2% 50VDC 0805
CAP FILM 470PF 2% 50VDC 0805
470pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
Type FCP stacked metallized polyphenelene sulfide (PPS) film capacitors offer high capacitance per unit volume, stable capacitance and DF over a wide temperature range, and excellent high frequency performance.
CAP FILM 470PF 2% 50VDC 0805
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-FCP0805H471G-J1 | 338-FCP0805H471G-J1CT-ND | 338-FCP0805H471G-J1DKR-ND | FCP0805H471G-J1 | FCP0805H471G-J1 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | |||
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |